IC ADC 8BIT LC2MOS 4CH HS 24DIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008239-AD7824KNZ
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Family Name: AD7824
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 50k
Alternative Parts (Cross-Reference): AD7824LN; AD7824KN; AD7824KR-REEL;
Introduction Date: August 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 4
Mounting Type = Through Hole
Sampling Rate = 100ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = PDIP
Pin Count = 24
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 4
Mounting Type = Through Hole
Sampling Rate = 100ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = PDIP
Pin Count = 24
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Through Hole
Number of Input Channels = 4
Sampling Rate = 100ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = PDIP
Pin Count = 24
IC ADC 8BIT FLASH 24DIP
The AD7824 and AD7828 are high-speed, multichannel, 8-bit ADCs with a choice of 4 (AD7824) or 8 (AD7828) multiplexed analog inputs. A half-flash conversion technique gives a fast conversion rate of 2.5 °s per channel and the parts have a built-in track/hold function capable of digitizing full-scale signals of 10 kHz (157 mV/°s slew rate) on all channels. The AD7824 and AD7828 operate from a single +5 V supply and have an analog input range of 0 V to +5 V, using an external +5 V reference.Microproce
8 Bit Analog to Digital Converter 4 Input 1 Flash 24-PDIP
IC ADC 8BIT FLASH 24DIP
AD7824 - High Speed, 4-Channel, 8-Bit CMOS ADC
Utmel Electronic Limited | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 84-AD7824KNZ | 008239-AD7824KNZ | 5384224 | AD7824KNZ | AD7824KNZ | AD7824KNZ | AD7824KNZ | AD7824KNZ |
Product Name | IC ADC 8BIT LC2MOS 4CH HS 24DIP | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7824KNZ | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||||
Package Type | DIP; 24-DIP (0.300, 7.62mm) | DIP; PDIP; 24-PDIP | PDIP; PDIP | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | DIP; PDIP; PDIP24 | ||
Packing Method | Tube; Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | |||
Pins | 24 | 24 | ||||||
Resolution | 1 bits | 8 bits | 8 bits |