From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 1000ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = SOIC W
Pin Count = 20
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 1000ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = SOIC W
Pin Count = 20
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 1000ksps
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = SOIC W
Pin Count = 20
IC ADC 8BIT PIPELINED 20SOIC
IC ADC 8BIT PIPELINED 20SOIC
The AD7821 is a high-speed, 8-bit, sampling, analog-to-digital converter that offers improved performance over the popular AD7820. It offers a conversion time of 660 ns (vs. 1.36 µs for the AD7820) and 100 kHz signal bandwidth (vs. 6.4 kHz). The sampling instant is better defined and occurs on the falling edge of WR of RD. The provision for a VSS pin (Pin 19) allows the part to operate from ±5 V supplies and to digitize bipolar input signals. Alternatively, for unipolar inputs, the VSS pin can be grounded and the AD7821 will operate from a single +5 V supply, like the AD7820. The AD7821 has a built-in track-and-hold function capable of digitizing full-scale signals up to 100 kHz max. It also uses a half-flash conversion technique that eliminates the need to generate a CLK signal for the ADC.The AD7821 is designed with standard microprocessor control signals (CS, RD, WR, RDY, INT) and latched, three-state data outputs capable of interfacing to high-speed data buses. An overflow output (OFL) is also provided for cascading devices to achieve higher resolution.The AD7821 is fabricated in Linear-Compatible CMOS (LC2MOS), an advanced, mixed technology process combining precision bipolar circuits with low-power CMOS logic. The part features a low power dissipation of 50 mW.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 142688-AD7821KRZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 5388412P | AD7821KRZ | AD7821KRZ | AD7821KRZ | 142688-AD7821KRZ | AD7821KRZ |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7821KRZ | Analog to Digital Converters (ADC) | |
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | |||
Package Type | SOIC; SOIC W | 20-SOIC (0.295\", 7.50mm Width) | DIP | SOIC; 20-SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
Pins | 20 | |||||
Resolution | 8 bits | 8 bits | 8 bits | |||
ADC Type | Flash; Semi Flash |