ADC Single SAR 350KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 350KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 350KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
10 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-PDIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767426-AD7811YNZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 16-DIP (0.300", 7.62mm)
Configuration: MUX-S/H-ADC
Number of Inputs: 3, 4
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: AD7811
Categories: Integrated Circuits (ICs)
Sampling Rate: 350k
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX1248ACPE+; MAX1248BEPE+; MAX1248BEEE+T;
Introduction Date: August 21, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC ADC 10BIT SAR 16DIP
The AD7811 and AD7812 are high speed, low power, 10-bit A/D converters that operate from a single 2.7 V to 5.5 V supply. The devices contain a 2.3 µs successive approximation A/D converter, an on-chip track/hold amplifier, a 2.5 V on-chip reference and a high speed serial interface that is compatible with the serial interfaces of most DSPs (Digital Signal Processors) and microcontrollers. The user also has the option of using an external reference by connecting it to the VREF pin and setting the EXTREF bit in the control register. The VREF pin may be tied to VDD. At slower throughput rates the power-down mode may be used to automatically power down between conversions.The control registers of the AD7811 and AD7812 allow the input channels to be configured as single-ended or pseudo differential. The control register also features a software convert start and a software power-down. Two of these devices can share the same serial bus and may be individually addressed in a multipackage application by hardwiring the device address pin. The AD7811 is available in a small, 16-lead 0.3"" wide, plastic dual-in-line package (mini-DIP), in a 16-lead 0.15"" wide, smalloutline IC (SOIC) and in a 16-lead, Thin Shrink Small Outline Package (TSSOP). The AD7812 is available in a small, 20-lead 0.3"" wide, plastic dual-in-line package (mini-DIP), in a 20-lead, small outline IC (SOIC) and in a 20-lead, Thin Shrink Small Outline Package (TSSOP).
ADC, Successive Approximation, 10-Bit, 4 Channel, Serial Access, PDIP16
RS Components, Ltd. | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 7096702P | AD7811YNZ | 767426-AD7811YNZ | AD7811YNZ | AD7811YNZ | AD7811YNZ |
Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7811YNZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Serial; SPI | DSP | Serial | |||
Package Type | PDIP; PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP | DIP; PDIP; PDIP16 |
Pins | 16 | |||||
Resolution | 10 bits | 10 bits | 10 bits | |||
ADC Type | SAR; SAR |