Product Details
The AD7796/AD7797 are complete, analog front ends for high precision, bridge sensor applications such as weigh scales. The AD7796/AD7797 contain a Σ-∆ ADC capable of 16-/24-bit resolution, respectively. The on-chip instrumentation amplifier has a fixed gain of 128, allowing small amplitude signals such as those from bridge sensors to be directly interfaced to the ADC.
Each device has one differential input and contains a temperature sensor that is internally connected to the ADC. This sensor can be used to perform temperature compensation of the bridge.
The devices can be operated with the internal clock or an external clock. The output data rate from the devices is software-programmabl
The AD7796/AD7797 operate with a power supply from 2.7 V to 5.25 V. Each device consumes a current of 250 µA typical and is housed in a 16-lead TSSOP.
Applications
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
IC ADC 16BIT SIGMA-DELTA 16TSSOP
ADC Single Delta-Sigma 0.123KSPS 16-Bit - Data Converters - General Purpose ADCs
ADC Single Delta-Sigma 0.123KSPS 16-Bit - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single Delta-Sigma 0.123KSPS 16-Bit - Data Converters - General Purpose ADCs
IC ADC 16BIT SIGMA-DELTA 16TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008218-AD7796BRUZ
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Family Name: AD7796
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 123
Alternative Parts (Cross-Reference): ADS1131IPWR; ADC16071CIN; ADC16471CIWM; CS5529-AS;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
The AD7796 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7796 contains a ?-? ADC capable of 16-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmabl
Analog Devices, Inc. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7796BRUZ | AD7796BRUZ | AD7796BRUZ | 7096673 | AD7796BRUZ | 008218-AD7796BRUZ | AD7796BRUZ |
Product Name | Low Power 16-Bit Sigma-Delta A/D Converter for Bridge Sensors | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7796BRUZ | Converter - ADC | |
Interface Type | Serial | Serial; SPI | SPI | SPI; SPI, DSP | |||
Package Type | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | SOP; SSOP; Tube | SOP; SSOP; TSSOP; 16-TSSOP | SOP |
Pins | 16 | 16 | |||||
Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
Dissipation | 1.6 milliwatts |