Product Details
The AD7790/AD7791 are low-power, complete analog front ends for low frequency measurement applications. The device consumes 65 µA of current typically when operated with a 3 V power supply and 75 µA typical when operated with a 5 V power supply with the buffer disabled. The AD7791 contains a 24-bit S-D ADC with one differential input, which can be buffered or unbuffered. The AD7790 is a 16-bit version of the AD7791. The AD7790 has a peak-to-peak resolution of 16 bits at the default output data rate of 16.6 Hz while the AD7789 has a peak to peak resolution of 19 bits, which is equivalent to an effective resolution of 21.5 bits at this output data rate.
The device operates from an internal clock. Therefore, the user does not have to supply a clock source to the device. The output data rate from the part is software programmable, allowing rates from 9.5 Hz to 120 Hz. The p-p resolution from the part varies with the programmed output data rate. With an output data rate of 16.6 Hz, simultaneous 50 Hz/60 Hz rejection is achieved. Power supply monitoring is also included.
The part can be used in single conversion mode whereby the device powers up, performs a single conversion and then returns to powerdown mode. Alternatively, it can be operated in continuous mode. In continuous conversion mode, the part can be configured to continuously read i.e. the conversions are placed on the serial bus automatically as soon as a conversion is complete (the user does not need to write to the ADC to read the data), assuming that the serial clock is applied to the device.
The AD7790/AD7791 is housed in a 10-lead MSOP package.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 38294-AD7791BRMZ
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.5 V to 5.25 V
Digital Supply Voltage: 2.5 V to 5.25 V
Sampling Rate: 120
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
AD7791BRMZ - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
AD7791BRMZ - Data Converters - General Purpose ADCs
AD7791BRMZ - Data Converters - General Purpose ADCs
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
The AD7790/AD7791 are low-power, complete analog front ends for low frequency measurement applications. The device consumes 65 µA of current typically when operated with a 3 V power supply and 75 µA typical when operated with a 5 V power supply with the buffer disabled. The AD7791 contains a 24-bit S-D ADC with one differential input, which can be buffered or unbuffered. The AD7790 is a 16-bit version of the AD7791. The AD7790 has a peak-to-peak resolution of 16 bits at the default output data rate of 16.6 Hz while the AD7789 has a peak to peak resolution of 19 bits, which is equivalent to an effective resolution of 21.5 bits at this output data rate.The device operates from an internal clock. Therefore, the user does not have to supply a clock source to the device. The output data rate from the part is software programmable, allowing rates from 9.5 Hz to 120 Hz. The p-p resolution from the part varies with the programmed output data rate. With an output data rate of 16.6 Hz, simultaneous 50 Hz/60 Hz rejection is achieved. Power supply monitoring is also included.The part can be used in single conversion mode whereby the device powers up, performs a single conversion and then returns to powerdown mode. Alternatively, it can be operated in continuous mode. In continuous conversion mode, the part can be configured to continuously read i.e. the conversions are placed on the serial bus automatically as soon as a conversion is complete (the user does not need to write to the ADC to read the data), assuming that the serial clock is applied to the device.The AD7790/AD7791 is housed in a 10-lead MSOP package.
IC ADC 24BIT SIGMA-DELTA 10MSOP
Analog Devices, Inc. | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7791BRMZ | 38294-AD7791BRMZ | 5386141P | AD7791BRMZ | AD7791BRMZ | AD7791BRMZ |
Product Name | 24-Bit, Single-Channel, Ultra Low Power, Sigma Delta A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7791BRMZ | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial | SPI; SPI, DSP | Serial; SPI | |||
Package Type | MSOP | SOP; 10-MSOP | MSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |
Pins | 10 | 10 | ||||
Resolution | 24 bits | 24 bits | 24 bits | 24 bits | ||
Dissipation | 0.8000 milliwatts |