Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013024-AD7787BRMZ
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Family Name: AD7787
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.5 V to 5.25 V
Digital Supply Voltage: 2.5 V to 5.25 V
Sampling Rate: 120
Alternative Parts (Cross-Reference): MCP3553T-E/SN; MCP3553-E/SN; ADS1130IPWR;
Introduction Date: February 02, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
AD7787BRMZ - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
AD7787BRMZ - Data Converters - General Purpose ADCs
AD7787BRMZ - Data Converters - General Purpose ADCs
IC ADC 24BIT SIGMA-DELTA 10MSOP
The AD7787 is a low power, complete analog front end for low frequency measurement applications. It contains a low noise 24-bit S-? ADC with one differential input and one single-ended input that can be buffered or unbuffered.The device operates from an internal clock. Therefore, the user does not have to supply a clock source to the device. The output data rate from the part is software programmable and can be varied from 9.5 Hz to 120 Hz, with the rms noise equal to 1.1 µV at the lower update rate. The internal clock frequency can be divided by a factor of 2, 4, or 8, which leads to a reduction in the current consumption. The update rate, cutoff frequency, and settling time will scale with the clock frequency.The part operates with a power supply from 2.5 V to 5.25 V. When operating from a 3 V supply, the power dissipation for the part is 225 µW maximum. It is housed in a 10-lead MSOP.
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-MSOP
IC ADC 24BIT SIGMA-DELTA 10MSOP
IC ADC 24BIT SIGMA-DELTA 10MSOP
Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 1013024-AD7787BRMZ | 5384943P | AD7787BRMZ | AD7787BRMZ | AD7787BRMZ | AD7787BRMZ | AD7787BRMZ |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7787BRMZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | Integrated Circuits | Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | SPI; SPI, DSP | Serial; SPI | SPI | SPI; SPI, DSP | |||
Package Type | SOP; 10-MSOP | MSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; Tube | |
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
Sample Rate | 0.1200 kSamples/Sec | 0.1200 kSamples/Sec | 120 kSamples/Sec | 0.1200 kSamples/Sec |