IC ADC 24BIT SIGMA-DELTA 28TSSOP
The AD7734 is a high precision, high throughput analog front end. True 16-bit peak-to-peak resolution is achievable with total conversion times of 500 µs (2 kHz channel switching) making it ideally suitable for high resolution multiplexing applications. The AD7734 is based on a sigma-delta architecture and features up to 24 bits of no missing codes performance. The part can be configured via a simple digital interface, which allows users to balance the noise performance against data throughput up to a 12.3 kHz conversion rate. The analog front end features 4 single-ended input channels with unipolar or true bipolar input ranges to ±10 V while operating from a single 5 V analog supply. The part has an over-range and under-range detection capability and accepts an analog input over-voltage to ±16.5 V not degrading the performance of the adjacent channels. The differential reference input features “No Reference” detect capability. The AD7734 contains self-calibration and per channel system calibration options. The digital serial interface can be configured for three wire operation and is compatible with microcontrollers and digital signal processors. All interface inputs are Schmitt triggered. The part is specified for operation over the extended industrial temperature range of –40ºC to +105ºC and is available in 28-lead TSSOP package.
IC ADC 24BIT SIGMA-DELTA 28TSSOP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077072-AD7734BRUZ
Packaging: Reel - TR
Features: True Bipolar
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 24
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 15.4k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC ADC 24BIT SIGMA-DELTA 28TSSOP
ADC,AD7734B 24bit S-D 4 ch TSSOP - Data Converters - General Purpose ADCs
ADC,AD7734B 24bit S-D 4 ch TSSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7734B 24bit S-D 4 ch TSSOP - Data Converters - General Purpose ADCs
Lingto Electronic Limited | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7734BRUZ | AD7734BRUZ | AD7734BRUZ | AD7734BRUZ | 077072-AD7734BRUZ | AD7734BRUZ | 5386494 |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7734BRUZ | Integrated Circuits | |
Interface Type | SPI; SPI, DSP | SPI; SPI, DSP | SPI | Serial; SPI | |||
Package Type | SOP | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP | SOP; SSOP; Tube | TSSOP; TSSOP | |
Resolution | 24 bits | 24 bits | 24 bits | ||||
Sample Rate | 15.4 kSamples/Sec | 15.4 kSamples/Sec | 15.4 kSamples/Sec | 15.4 kSamples/Sec | 3050 kSamples/Sec | ||
Packing Method | Tube; Tube | Tube; Tube | Tape Reel; Reel - TR | Tube; Tube |