DAS 16-Ch 16-Bit 100ksps 5V LQFP-80 - Data Converters - Data Acquisition Systems
Delivery on production packaging - Punnet. This product is non-returnable.
DAS 16-Ch 16-Bit 100ksps 5V LQFP-80 - Data Converters - Data Acquisition Systems
Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Bipolar, Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:LQFP RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Data Acquisition Systems and Instruments | Signal Conditioners |
Product Number | 1311218P | 60AK6912 |
Product Name | Resolution (Bits) Analog Devices | |
Form Factor | PC Board |