12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
The AD7572A is an enhanced replacement for the industry standard AD7572. Improvements include faster conversion times of 3µs for the AD7572AXX03 and 10µs for the AD7572AXX10. The required power supplies are 5 V and -12 V or -15 V. Additional features are better offset and gain error specifications over the original AD7572.
AD7572A - LC2MOS Complete, High Speed 12-Bit ADC
IC ADC 12BIT SAR 24SOIC
Quarktwin Technology Ltd. | Richardson RFPD | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7572AARZ03 | AD7572AARZ03 | AD7572AARZ03 | AD7572AARZ03 |
Product Name | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Package Type | SOIC; 24-SOIC (0.295\", 7.50mm Width) | DIP | SOIC; SOIC24W | 24-SOIC (0.295\", 7.50mm Width) |