- Trained on our vast library of engineering resources.

Analog Devices, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD746BQ AD746BQ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD746BQ - 1137240-AD746BQ - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD746BQ
1137240-AD746BQ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD746BQ 1137240-AD746BQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 1137240-AD746BQ Manufacturer Homepage: www.analog.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Analog Devices Inc.
Win Source Part Number: 1137240-AD746BQ
Manufacturer Homepage: www.analog.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Supplier's Site
Integrated Circuits - AD746BQ - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
AD746BQ
Integrated Circuits AD746BQ
IC OPAMP JFET 2 CIRCUIT 8CERDIP

IC OPAMP JFET 2 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LIXINC Electronics Co., Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1137240-AD746BQ AD746BQ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD746BQ Integrated Circuits
Supply Voltage (VS) 9 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2500 millivolts
IBIAS 1.10E-4 µA
GBW 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Micropower CMOS Operational Amplifier - ALD2731SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
PGA207 High-Speed Programmable Gain Instrumentation Amplifier - PGA207UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10 V/V
Slew Rate 25 V/µs
View Details
10 suppliers
 - 7705298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSSOP; TSSOP
Number of Pins 14
View Details