High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
SP Instr Amp Single 18V 16-Pin SOIC - Amplifiers & Comparators - Instrumentation Amplifiers
SP Instr Amp Single 18V 16-Pin SOIC - Amplifiers & Comparators - Instrumentation Amplifiers
SP Instr Amp Single 18V 16-Pin SOIC - Amplifiers & Comparators - Instrumentation Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
PGA207 High-Speed Programmable Gain Instrumentation Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 145013-PGA207UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 5MHz
Amplifier Type: Instrumentation
Slew Rate: 25 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 12.4mA
Channel Output Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Medical, Industrial
AMP INSTRUMENT PROG GAIN, SOIC16; No. of Amplifiers:3 Amplifier; Input Offset Voltage:2.5mV; Slew Rate:25V/µs; Bandwidth:5MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | PGA207UA | 296-15093-5-ND | PGA207UA | PGA207UA | PGA207UA | PGA207UA | 6604428 | 9233448 | PGA207UA | 145013-PGA207UA | 28AH4695 |
Product Name | PGA207 High-Speed Programmable Gain Instrumentation Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA207UA | Amp Instrument Prog Gain, Soic16; No. Of Amplifiers Texas Instruments | |||
RoHS Compliant | RoHS | ||||||||||
Closed-Loop Gain (AVCL) | 1 to 10 V/V | ||||||||||
Slew Rate | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | |||||
Supply Voltage (VS) | 9 to 36 volts | 9 volts | 9 to 36 volts | 9 to 36 volts | |||||||
IBIAS | 1.00E-4 µA | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA |