IC ADC 14BIT SAR 16LFCSP
IC ADC 14BIT SAR 16LFCSP
14 Bit Analog to Digital Converter 2 Input SAR 16-LFCSP (3x3)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7381BCPZ-RL | AD7381BCPZ-RL | AD7381BCPZ-RL | AD7381BCPZ-RL |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC |
Interface Type | Serial; Serial | Serial | ||
Package Type | 16-WFQFN Exposed Pad, CSP | 16-WFQFN Exposed Pad, CSP | ||
Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |