Low profile, precision rolled acme screws, assembled w/ zero backlash nut
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LS100-18 |
| Product Name | LS100 Series |
| Axis Configuration | X Axis Only; X-Y Axes (optional feature) |
| Stroke or X-Axis Travel | 18 inch (457 mm) |
| Y-Axis Travel | 18 inch (457 mm) |
| Orientation | Horizontal |
| Device Type | Multi-Axis Configuration (optional feature) |