Anaheim Automation, Inc. LS100 Series LS100-12

Description
Low profile, precision rolled acme screws, assembled w/ zero backlash nut
Description
Low profile, precision rolled acme screws, assembled w/ zero backlash nut

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
LS100 Series
LS100-12
LS100 Series LS100-12
Low profile, precision rolled acme screws, assembled w/ zero backlash nut

Low profile, precision rolled acme screws, assembled w/ zero backlash nut

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Linear Slides and Linear Stages
Product Number LS100-12
Product Name LS100 Series
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 12 inch (305 mm)
Y-Axis Travel 12 inch (305 mm)
Orientation Horizontal
Device Type Multi-Axis Configuration (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG35S+290L - THK America, Inc.
Specs
Stroke or X-Axis Travel 6.22 inch (158 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, Y Pico, XZ Micro, Imperial - 9066-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Assembly - C-2 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details