Anaheim Automation, Inc. Brush DC Motor BDR-24-31-3.0V-6800

Description
Effective way to control motion control applications
Description
Effective way to control motion control applications

Suppliers

Company
Product
Description
Supplier Links
Brush DC Motor BDR-24-31-3.0V-6800
Effective way to control motion control applications

Effective way to control motion control applications

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category DC Motors
Product Number BDR-24-31-3.0V-6800
Product Name Brush DC Motor
Commutation Brush
DC Construction Permanent Magnet
DC Voltage Range 1.5 to 4.5 VDC
Continuous Current 0.9700 amps
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

22DCTAthlonix - Precious Metal Brush DC Motor - 22DCT 32P2 220E 14 - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless motors - C10B-01 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 7.4 VDC
Output Power 0.0025 HP
View Details
3000 and 6300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-050SH-13130 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.0 to 4.0 VDC
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details