Effective way to control motion control applications
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | BDD-24-27-6.0V-3000 |
| Product Name | Brush DC Motor |
| Commutation | Brush |
| DC Construction | Permanent Magnet |
| Standard DC Voltage | 6V; 9V; 12V |
| DC Voltage Range | 6.0 to 15.0 VDC |
| Continuous Current | 0.1000 amps |