Rugged screw together housing, tracks from 0 to 100,000 cycles/second
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | 250DI |
| Product Name | Optical Encoder |
| Encoder Technology | Optical |
| Encoder Type | Incremental |
| Features | Hollow Shaft |
| Encoder Output | Quadrature; Index (optional feature) |