Has a bronze acme nut that travels linearly with each electrical step
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 23A104B |
| Product Name | 23A Series Linear Actuator Stepper Motor |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 6 inch (152 mm) |
| Drive Type | Rotary Stepper and Screw |