Festo Corporation Toothed belt axis ELGD-TB-KF-80-600-0H-PU2

Description
For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed belt axis with internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 8.5 m and different slide options. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
Request a Quote Datasheet
Description
For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed belt axis with internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 8.5 m and different slide options. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toothed belt axis - ELGD-TB-KF-80-600-0H-PU2 - Festo Corporation
Islandia, NY, United States
Toothed belt axis
ELGD-TB-KF-80-600-0H-PU2
Toothed belt axis ELGD-TB-KF-80-600-0H-PU2
For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed belt axis with internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 8.5 m and different slide options. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
  • For applications in which high dynamics and short positioning times are required
  • For long strokes
  • Excellent rigidity and guide load capacity for greater load in the same installation space

ELGD-TB – the new generation of electric toothed belt axes in Normal version

The ELGD-TB toothed belt axis with internal double-sided recirculating ball bearing guide and toothed belt drive is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 8.5 m and different slide options.


Technological highlights

  • Innovative guidance technology
  • Powerful drive elements
  • Innovative stainless steel cover strip solution
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Linear Actuators
Product Number ELGD-TB-KF-80-600-0H-PU2
Product Name Toothed belt axis
Stroke or X-Axis Travel 23.62 inch (600 mm)
Rated Speed 118 in/sec (180 m/min)
Rated Force 515 lbs (234 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Belt driven linear actuator - ELGC-TB-KF-45-500 - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 19.69 inch (500 mm)
Rated Speed 47.24 in/sec (72 m/min)
View Details
2 suppliers
Ball screw linear actuator - EGC-80-200-BS-20P-KF-0H-ML-GK - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 39.37 to 59.06 in/sec (60 to 90 m/min)
View Details
2 suppliers
Belt driven linear actuator - ELGC-TB-KF-45-1200 - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 47.24 inch (1200 mm)
Rated Speed 47.24 in/sec (72 m/min)
View Details
2 suppliers
Linear actuator - DGO-1 5/8
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.0400 to 157 inch (1.02 to 3988 mm)
View Details