Amtico International, Inc. Vinyl Flooring Product, Amtico Cumbrian Slate AR0SSL32

Description
Cumbrian Slate | Cool Slate falls under all the key trends of rustic, natural and reclaimed design. Therefore our designers have developed a tile with all the sophisticated appearance and versatility of real slate, but with much more functionality. Our slates are warm, easy to maintain and are available in a variety of subtle blues, greens and greys. It can be laid in contemporary looks for an urban feel, or as an elegant contrast in a neutral space. Cumbrian Slate with its soft muted green tones combined with an organic horizontal patterning gives the most realistic alternative to natural slate. Laid in rectangular format with simple Concrete feature stripping to create a contrasting backdrop to a space. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet
Description
Cumbrian Slate | Cool Slate falls under all the key trends of rustic, natural and reclaimed design. Therefore our designers have developed a tile with all the sophisticated appearance and versatility of real slate, but with much more functionality. Our slates are warm, easy to maintain and are available in a variety of subtle blues, greens and greys. It can be laid in contemporary looks for an urban feel, or as an elegant contrast in a neutral space. Cumbrian Slate with its soft muted green tones combined with an organic horizontal patterning gives the most realistic alternative to natural slate. Laid in rectangular format with simple Concrete feature stripping to create a contrasting backdrop to a space. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Flooring Product, Amtico Cumbrian Slate - AR0SSL32 - Amtico International, Inc.
Atlanta, GA, USA
Vinyl Flooring Product, Amtico Cumbrian Slate
AR0SSL32
Vinyl Flooring Product, Amtico Cumbrian Slate AR0SSL32
Cumbrian Slate | Cool Slate falls under all the key trends of rustic, natural and reclaimed design. Therefore our designers have developed a tile with all the sophisticated appearance and versatility of real slate, but with much more functionality. Our slates are warm, easy to maintain and are available in a variety of subtle blues, greens and greys. It can be laid in contemporary looks for an urban feel, or as an elegant contrast in a neutral space. Cumbrian Slate with its soft muted green tones combined with an organic horizontal patterning gives the most realistic alternative to natural slate. Laid in rectangular format with simple Concrete feature stripping to create a contrasting backdrop to a space. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Cumbrian Slate | Cool
Slate falls under all the key trends of rustic, natural and reclaimed design. Therefore our designers have developed a tile with all the sophisticated appearance and versatility of real slate, but with much more functionality. Our slates are warm, easy to maintain and are available in a variety of subtle blues, greens and greys. It can be laid in contemporary looks for an urban feel, or as an elegant contrast in a neutral space. Cumbrian Slate with its soft muted green tones combined with an organic horizontal patterning gives the most realistic alternative to natural slate. Laid in rectangular format with simple Concrete feature stripping to create a contrasting backdrop to a space.

I create, I express, I define I AMTICO
Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas.
The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces.
With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Supplier's Site Datasheet

Technical Specifications

  Amtico International, Inc.
Product Category Flooring (industrial)
Product Number AR0SSL32
Product Name Vinyl Flooring Product, Amtico Cumbrian Slate
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Cool; Ceramic Finish
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Diamond Tread Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details
Newport® Flooring, Size 24
Specs
Application Commercial
Color/Finish Blue
Thickness 0.5625 inch (14.29 mm)
View Details