Amtico International, Inc. Vinyl Flooring Product, Amtico Back to Black Vamp AR0ABB22

Description
Back to Black Vamp | Indulgence Sleek and contemporary black is definitely back! Interiors are becoming more extravagant and flamboyant creating a theatrical feel to a space. When teamed with opulent and decorative furniture, these black surfaces create a playful twist on period environments for a contemporary boutique feel. Back to Black Vamp has an innovative linear grain with a subtle luster effect. This deep dark, mysterious shade of black creates a dramatic and bold backdrop. Vamp can be cut into a variety of tiles, stripwood and formats to enhance the finish. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet
Description
Back to Black Vamp | Indulgence Sleek and contemporary black is definitely back! Interiors are becoming more extravagant and flamboyant creating a theatrical feel to a space. When teamed with opulent and decorative furniture, these black surfaces create a playful twist on period environments for a contemporary boutique feel. Back to Black Vamp has an innovative linear grain with a subtle luster effect. This deep dark, mysterious shade of black creates a dramatic and bold backdrop. Vamp can be cut into a variety of tiles, stripwood and formats to enhance the finish. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Flooring Product, Amtico Back to Black Vamp - AR0ABB22 - Amtico International, Inc.
Atlanta, GA, USA
Vinyl Flooring Product, Amtico Back to Black Vamp
AR0ABB22
Vinyl Flooring Product, Amtico Back to Black Vamp AR0ABB22
Back to Black Vamp | Indulgence Sleek and contemporary black is definitely back! Interiors are becoming more extravagant and flamboyant creating a theatrical feel to a space. When teamed with opulent and decorative furniture, these black surfaces create a playful twist on period environments for a contemporary boutique feel. Back to Black Vamp has an innovative linear grain with a subtle luster effect. This deep dark, mysterious shade of black creates a dramatic and bold backdrop. Vamp can be cut into a variety of tiles, stripwood and formats to enhance the finish. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Back to Black Vamp | Indulgence
Sleek and contemporary black is definitely back! Interiors are becoming more extravagant and flamboyant creating a theatrical feel to a space. When teamed with opulent and decorative furniture, these black surfaces create a playful twist on period environments for a contemporary boutique feel. Back to Black Vamp has an innovative linear grain with a subtle luster effect. This deep dark, mysterious shade of black creates a dramatic and bold backdrop. Vamp can be cut into a variety of tiles, stripwood and formats to enhance the finish.

I create, I express, I define I AMTICO
Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas.
The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces.
With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Supplier's Site Datasheet

Technical Specifications

  Amtico International, Inc.
Product Category Flooring (industrial)
Product Number AR0ABB22
Product Name Vinyl Flooring Product, Amtico Back to Black Vamp
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Indulgence; Tick Finish
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Weathered Steel Modular 7945 Carpet - Basalt 324 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
1-5/8
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 46 inch (1168 mm)
Width 48 inch (1219 mm)
View Details