Amtery RF Directional Coupler CP20208A-10

Description
RF Directional Coupler General Purpose 2GHz ~ 8GHz 10dB 20W Module, SMA Connectors
Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 8GHz 10dB 20W Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP20208A-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP20208A-10
RF Directional Coupler CP20208A-10
RF Directional Coupler General Purpose 2GHz ~ 8GHz 10dB 20W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 8GHz 10dB 20W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number CP20208A-10
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-11A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
CE13-0240T, Elite 2-40 GHz Directional Coupler - CE13-0240T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details