Amtery RF Directional Coupler CP20008A-6

Description
RF Directional Coupler General Purpose 500MHz ~ 8GHz 6dB 50W Module, SMA Connectors
Datasheet
Description
RF Directional Coupler General Purpose 500MHz ~ 8GHz 6dB 50W Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP20008A-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP20008A-6
RF Directional Coupler CP20008A-6
RF Directional Coupler General Purpose 500MHz ~ 8GHz 6dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 8GHz 6dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number CP20008A-6
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZX30-12-4-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 5.00 to 1000.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-2700-3500-K5-N - kTB Solutions
Specs
Frequency Range 2700.00 to 3500.00 MHz
Power 500.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Directional Coupler - FPC07181 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers