Amtery RF Directional Coupler CP20008A-10

Description
RF Directional Coupler General Purpose 500MHz ~ 8GHz 10dB 20W Module, SMA Connectors
Description
RF Directional Coupler General Purpose 500MHz ~ 8GHz 10dB 20W Module, SMA Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The CP20008A-10 is a bi-directional RF directional coupler designed for operation within a frequency range of 0.5 to 8 GHz. It features a nominal coupling of 10 dB in the reverse direction and approximately 1.6 dB in the forward direction, with coupling flatness specifications of ±1.1 dB and ±0.7 dB respectively. The coupler exhibits a directivity of 21 dB in the forward direction and 10 dB in the reverse direction, ensuring effective signal isolation. This coupler supports an average power handling capability of up to 20 watts and operates within a 50Ω system at a standard temperature of 25°C. It has a main line VSWR of 1.25 and a coupled line VSWR of 1.25, indicating good impedance matching. The device is equipped with SMA female connectors for easy integration into existing systems. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of frequency range, power handling, and coupling characteristics.

Datasheet Summary
Powered by GS/AI

The CP20008A-10 is a bi-directional RF directional coupler designed for operation within a frequency range of 0.5 to 8 GHz. It features a nominal coupling of 10 dB in the reverse direction and approximately 1.6 dB in the forward direction, with coupling flatness specifications of ±1.1 dB and ±0.7 dB respectively. The coupler exhibits a directivity of 21 dB in the forward direction and 10 dB in the reverse direction, ensuring effective signal isolation. This coupler supports an average power handling capability of up to 20 watts and operates within a 50Ω system at a standard temperature of 25°C. It has a main line VSWR of 1.25 and a coupled line VSWR of 1.25, indicating good impedance matching. The device is equipped with SMA female connectors for easy integration into existing systems. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of frequency range, power handling, and coupling characteristics.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP20008A-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP20008A-10
RF Directional Coupler CP20008A-10
RF Directional Coupler General Purpose 500MHz ~ 8GHz 10dB 20W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 8GHz 10dB 20W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number CP20008A-10
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5533150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
View Details
10 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω - RDC-10-182-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
90 Degree Hybrid Couplers - NHC9-2700-3500-K5-N - kTB Solutions
Specs
Frequency Range 2700.00 to 3500.00 MHz
Power 500.00 watts
Insertion Loss 0.50 dB
View Details
RF Directional Coupler - 1761-FPC10207-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details