The CP10020A-20 is an RF directional coupler designed for operation within a frequency range of 0.5 to 20 GHz. It features a nominal coupling of 20 dB with a coupling flatness of ±0.7 dB across the specified frequency range. The device exhibits directivity values of 17 dB at lower frequencies (0.5 to 18.5 GHz) and 15 dB at higher frequencies (18.5 to 20 GHz). Insertion loss is rated at a maximum of 1.7 dB, while the main line and coupled line voltage standing wave ratio (VSWR) are 1.25 and 1.30, respectively. The coupler can handle an average power of up to 20 watts and is designed to operate in a 50Ω system at a temperature of 25°C. The product is equipped with SMA female connectors for ease of integration into existing systems.
RF Directional Coupler General Purpose 500MHz ~ 20GHz 20dB 20W Module, SMA Connectors
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | CP10020A-20 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |