The CP10018A-20 is an RF directional coupler designed for operation within a frequency range of 0.5 to 18 GHz. It features a nominal coupling of 20 dB and is capable of handling an average power of 20 watts. The device operates in a 50Ω system and is compliant with RoHS standards. Key performance specifications include insertion loss values ranging from 1.3 dB to 1.7 dB across the specified frequency range. The main line and coupled line voltage standing wave ratio (VSWR) are rated at a maximum of 1.35 and 1.25, respectively, indicating good impedance matching. The directivity is specified at 24 dB for frequencies between 0.5 to 8 GHz and 21 dB for 8 to 18 GHz. The coupler is equipped with SMA female connectors, making it suitable for various RF applications. This product is ideal for engineers seeking a reliable directional coupler for their RF projects.
RF Directional Coupler General Purpose 500MHz ~ 18GHz 20dB 20W Module, SMA Connectors
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | CP10018A-20 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |