Amtery Attenuators AT10030A-30-U

Description
RF Attenuators 31.5dB 10 MHz ~ 30 GHz 50 Ohms Module, SMA Connectors
Datasheet
Description
RF Attenuators 31.5dB 10 MHz ~ 30 GHz 50 Ohms Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10030A-30-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10030A-30-U
Attenuators AT10030A-30-U
RF Attenuators 31.5dB 10 MHz ~ 30 GHz 50 Ohms Module, SMA Connectors

RF Attenuators 31.5dB 10 MHz ~ 30 GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10030A-30-U
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA3513TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details