Amtery Attenuators AT10030A-30-P

Description
RF Attenuators 31.5dB 10 MHz ~ 30 GHz 50 Ohms Module, SMA Connectors
Datasheet
Description
RF Attenuators 31.5dB 10 MHz ~ 30 GHz 50 Ohms Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10030A-30-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10030A-30-P
Attenuators AT10030A-30-P
RF Attenuators 31.5dB 10 MHz ~ 30 GHz 50 Ohms Module, SMA Connectors

RF Attenuators 31.5dB 10 MHz ~ 30 GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10030A-30-P
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details