Amtery Attenuators AT10018A-30-U

Description
RF Attenuators 0dB ~ 31.5dB 15 MHz ~ 12 GHz 500mW Module, SMA Connectors
Datasheet
Description
RF Attenuators 0dB ~ 31.5dB 15 MHz ~ 12 GHz 500mW Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10018A-30-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10018A-30-U
Attenuators AT10018A-30-U
RF Attenuators 0dB ~ 31.5dB 15 MHz ~ 12 GHz 500mW Module, SMA Connectors

RF Attenuators 0dB ~ 31.5dB 15 MHz ~ 12 GHz 500mW Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10018A-30-U
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
6 suppliers
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details