Amtery Attenuators AT10012A-30-U

Description
RF Attenuators 0dB ~ 31.5dB 15 MHz ~ 12 GHz 320mW Module, SMA Connectors
Datasheet
Description
RF Attenuators 0dB ~ 31.5dB 15 MHz ~ 12 GHz 320mW Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10012A-30-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10012A-30-U
Attenuators AT10012A-30-U
RF Attenuators 0dB ~ 31.5dB 15 MHz ~ 12 GHz 320mW Module, SMA Connectors

RF Attenuators 0dB ~ 31.5dB 15 MHz ~ 12 GHz 320mW Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10012A-30-U
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details