ams RF/IF and RFID - RFID, RF Access, Monitoring ICs SL13A-ASWB

Description
Win Source Part Number: 1235601-SL13A-ASWB Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 250 Frequency: 13.56MHz Interface: SPI Standards: ISO 15693, NFC Voltage - Supply: 1.2V ~ 3.3V Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 180630002 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235601-SL13A-ASWB Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 250 Frequency: 13.56MHz Interface: SPI Standards: ISO 15693, NFC Voltage - Supply: 1.2V ~ 3.3V Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 180630002 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235601-SL13A-ASWB - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235601-SL13A-ASWB
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235601-SL13A-ASWB
Win Source Part Number: 1235601-SL13A-ASWB Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 250 Frequency: 13.56MHz Interface: SPI Standards: ISO 15693, NFC Voltage - Supply: 1.2V ~ 3.3V Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 180630002 Product Status: Obsolete

Win Source Part Number: 1235601-SL13A-ASWB
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 250
Frequency: 13.56MHz
Interface: SPI
Standards: ISO 15693, NFC
Voltage - Supply: 1.2V ~ 3.3V
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 180630002
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235601-SL13A-ASWB
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products