ams Sensors Germany GmbH JENCOLOR True Color Scanning Sensor Board SDK MTCS-SCAN-EB2

Description
SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. The MAZeT MTCS True Color Sensors are three-range sensors with a sensitivity set according to the CIE color-matching functions (DIN5033 / CIE 1931 standard) of the human eye. They are suitable for both relative and absolute color measurements. With the scanning SCAN variants, fast transimpedance amplifiers are used for fast signal processing from, for example, moving objects. The sensor boards have a I2C and / or SPI interface. A protocol and port description for both of these interfaces is available on request from MAZeT. For a plug-and-play solution in the form of the test board and SDK Source Development Kit, the sensor board is connected to the base board using a USB interface. The base board communicates with any host computer via a virtual COM interface.
Description
SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. The MAZeT MTCS True Color Sensors are three-range sensors with a sensitivity set according to the CIE color-matching functions (DIN5033 / CIE 1931 standard) of the human eye. They are suitable for both relative and absolute color measurements. With the scanning SCAN variants, fast transimpedance amplifiers are used for fast signal processing from, for example, moving objects. The sensor boards have a I2C and / or SPI interface. A protocol and port description for both of these interfaces is available on request from MAZeT. For a plug-and-play solution in the form of the test board and SDK Source Development Kit, the sensor board is connected to the base board using a USB interface. The base board communicates with any host computer via a virtual COM interface.

Suppliers

Company
Product
Description
Supplier Links
JENCOLOR True Color Scanning Sensor Board - SDK MTCS-SCAN-EB2 - ams Sensors Germany GmbH
Jena, Germany
JENCOLOR True Color Scanning Sensor Board
SDK MTCS-SCAN-EB2
JENCOLOR True Color Scanning Sensor Board SDK MTCS-SCAN-EB2
SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. The MAZeT MTCS True Color Sensors are three-range sensors with a sensitivity set according to the CIE color-matching functions (DIN5033 / CIE 1931 standard) of the human eye. They are suitable for both relative and absolute color measurements. With the scanning SCAN variants, fast transimpedance amplifiers are used for fast signal processing from, for example, moving objects. The sensor boards have a I2C and / or SPI interface. A protocol and port description for both of these interfaces is available on request from MAZeT. For a plug-and-play solution in the form of the test board and SDK Source Development Kit, the sensor board is connected to the base board using a USB interface. The base board communicates with any host computer via a virtual COM interface.

SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software.

The MAZeT MTCS True Color Sensors are three-range sensors with a sensitivity set according to the CIE color-matching functions (DIN5033 / CIE 1931 standard) of the human eye. They are suitable for both relative and absolute color measurements.

With the scanning SCAN variants, fast transimpedance amplifiers are used for fast signal processing from, for example, moving objects.

The sensor boards have a I2C and / or SPI interface. A protocol and port description for both of these interfaces is available on request from MAZeT. For a plug-and-play solution in the form of the test board and SDK Source Development Kit, the sensor board is connected to the base board using a USB interface. The base board communicates with any host computer via a virtual COM interface.

Supplier's Site

Technical Specifications

  ams Sensors Germany GmbH
Product Category Electronic Development Boards
Product Number SDK MTCS-SCAN-EB2
Product Name JENCOLOR True Color Scanning Sensor Board
Category Development Suite / Kit
Development Tool Break Out Board
Signal Type Analog
Bus Width 32-Bit
Supported System Microcontroller; Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-315-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
TB,ERA-50,WW107,50 OHM / RoHS - TB-408-50+ - Mini-Circuits
Specs
Category Developement Board
View Details