ams Sensors Germany GmbH JENCOLOR Multiple Color Scanning Sensor Board SDK MMCS-SCAN-EB1

Description
SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition to color measurement, spectral analyses of broadband measurement objects can also be done. With the scanning SCAN variants, fast transimpedance amplifiers are used for fast signal processing from, for example, moving objects. The sensor boards have a I2C and / or SPI interface. A protocol and port description for both of these interfaces is available on request from MAZeT. For a plug-and-play solution in the form of the test board and SDK Source Development Kit, the sensor board is connected to the base board using a USB interface. The base board communicates with any host computer via a virtual COM interface.
Description
SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition to color measurement, spectral analyses of broadband measurement objects can also be done. With the scanning SCAN variants, fast transimpedance amplifiers are used for fast signal processing from, for example, moving objects. The sensor boards have a I2C and / or SPI interface. A protocol and port description for both of these interfaces is available on request from MAZeT. For a plug-and-play solution in the form of the test board and SDK Source Development Kit, the sensor board is connected to the base board using a USB interface. The base board communicates with any host computer via a virtual COM interface.

Suppliers

Company
Product
Description
Supplier Links
JENCOLOR Multiple Color Scanning Sensor Board - SDK MMCS-SCAN-EB1 - ams Sensors Germany GmbH
Jena, Germany
JENCOLOR Multiple Color Scanning Sensor Board
SDK MMCS-SCAN-EB1
JENCOLOR Multiple Color Scanning Sensor Board SDK MMCS-SCAN-EB1
SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition to color measurement, spectral analyses of broadband measurement objects can also be done. With the scanning SCAN variants, fast transimpedance amplifiers are used for fast signal processing from, for example, moving objects. The sensor boards have a I2C and / or SPI interface. A protocol and port description for both of these interfaces is available on request from MAZeT. For a plug-and-play solution in the form of the test board and SDK Source Development Kit, the sensor board is connected to the base board using a USB interface. The base board communicates with any host computer via a virtual COM interface.

SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software.

MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition to color measurement, spectral analyses of broadband measurement objects can also be done.

With the scanning SCAN variants, fast transimpedance amplifiers are used for fast signal processing from, for example, moving objects.

The sensor boards have a I2C and / or SPI interface. A protocol and port description for both of these interfaces is available on request from MAZeT. For a plug-and-play solution in the form of the test board and SDK Source Development Kit, the sensor board is connected to the base board using a USB interface. The base board communicates with any host computer via a virtual COM interface.

Supplier's Site

Technical Specifications

  ams Sensors Germany GmbH
Product Category Electronic Development Boards
Product Number SDK MMCS-SCAN-EB1
Product Name JENCOLOR Multiple Color Scanning Sensor Board
Category Development Suite / Kit
Development Tool Break Out Board
Signal Type Analog
Bus Width 16-Bit
Supported System Microcontroller; Sensors
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TC,AT224,JT,50/75 OHM - TB-41 - Mini-Circuits
Specs
Category Developement Board
View Details