ams Sensors Germany GmbH JENCOLOR Multi-Channel Transimpedance Amplifier MDDC04

Description
4-channel resistive transimpedance amplifier, every channel is addressable and programmable in 16 levels - 0,2 to 102,4Mω, 11,7nA to 12μA, dynamic range 30 dB, resolution A/D conversion internally 12 bit at a conversion time of 1 μs per channel, serial digital output via SPI, very low power consumption and temperature compensation on chip.
Description
4-channel resistive transimpedance amplifier, every channel is addressable and programmable in 16 levels - 0,2 to 102,4Mω, 11,7nA to 12μA, dynamic range 30 dB, resolution A/D conversion internally 12 bit at a conversion time of 1 μs per channel, serial digital output via SPI, very low power consumption and temperature compensation on chip.

Suppliers

Company
Product
Description
Supplier Links
JENCOLOR Multi-Channel Transimpedance Amplifier - MDDC04 - ams Sensors Germany GmbH
Jena, Germany
JENCOLOR Multi-Channel Transimpedance Amplifier
MDDC04
JENCOLOR Multi-Channel Transimpedance Amplifier MDDC04
4-channel resistive transimpedance amplifier, every channel is addressable and programmable in 16 levels - 0,2 to 102,4Mω, 11,7nA to 12μA, dynamic range 30 dB, resolution A/D conversion internally 12 bit at a conversion time of 1 μs per channel, serial digital output via SPI, very low power consumption and temperature compensation on chip.

4-channel resistive transimpedance amplifier, every channel is addressable and programmable in 16 levels - 0,2 to 102,4MΩ, 11,7nA to 12μA, dynamic range 30 dB, resolution A/D conversion internally 12 bit at a conversion time of 1 μs per channel, serial digital output via SPI, very low power consumption and temperature compensation on chip.

Supplier's Site

Technical Specifications

  ams Sensors Germany GmbH
Product Category Operational Amplifiers
Product Number MDDC04
Product Name JENCOLOR Multi-Channel Transimpedance Amplifier
Standards RoHS
Supply Voltage (VS) 2.7 to 3.6 volts
GBW 0.0015 to 0.3400 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

OPA1S2384 250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer - OPA1S2384IDRCR - Texas Instruments
Specs
Standards and Certifications RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
9 suppliers
Op Amps - 1904819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 10
View Details
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers