The OPA1S2384IDRCR is a 250-MHz CMOS Transimpedance Amplifier (TIA) designed for high-speed applications. It features a high slew rate of 150 V/Oºs and a low input bias current of 3 pA, making it suitable for amplifying low-level signals with minimal noise. The device supports rail-to-rail input and output, allowing for maximum signal swing in single-supply operation ranging from +2.7 V to +5.5 V. The OPA1S2384 includes an integrated SPST CMOS switch with low on-resistance (4 Ω) and low charge injection (1 pC), which enhances its performance in fast sample-and-hold circuits. It has a high input impedance of 10^13 Ω and a low voltage noise density of 6 nV/,àöHz, contributing to a high signal-to-noise ratio. The amplifier operates over a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. This device is particularly well-suited for applications in optical networking, signal strength monitoring, and fast sample-and-hold circuits, providing flexibility for engineers looking to implement high-speed signal processing solutions.
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer 10-VSON -40 to 85
2-Ch 100MHz CMOS TIA Op Amp, 150V/µs Slew, 3pA Ib, VSON Product overview: OPA1S2384IDRCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1S2384IDRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142924-OPA1S2384IDRC
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: CMOS
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 9.2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
Transimpedance Amplifiers 250-MHz CMOS Transimpedance Amp
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
IC TRANSIMPEDANCE 2 CIRC 10VSON
IC TRANSIMPEDANCE 2 CIRC 10VSON
IC TRANSIMPEDANCE 2 CIRC 10VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1S2384IDRCR | 687-OPA1S2384IDRCR | 142924-OPA1S2384IDRCR | 296-40439-2-ND | OPA1S2384IDRCR | OPA1S2384IDRCR | OPA1S2384IDRCR | OPA1S2384IDRCR | OPA1S2384IDRCR |
| Product Name | OPA1S2384 250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer | 100MHz 150V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1S2384IDRCR | Instrumentation, Op Amps, Buffer Amps | Transimpedance Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | VSON | Tape and Reel | 10-VSON (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | Surface Mount |