ams HLS-440P A. Hydrogen leak sensor, 0-10% H2, CAN interface, baud rate 500k, with termination resistor HLS-440P A

Description
The HLS-440P Hydrogen Leak Sensor is an accurate, fast responding sensor designed for installation in harsh environments such as fuel cell exhausts, for example. The HLS-440P Hydrogen Leak Sensor features reduced power consumption, provides increased packaging flexibility, and includes a CAN interface with a standard MQS four-pin connector. Self-testing at start up and advanced error handling ensure reliable operation.
Description
The HLS-440P Hydrogen Leak Sensor is an accurate, fast responding sensor designed for installation in harsh environments such as fuel cell exhausts, for example. The HLS-440P Hydrogen Leak Sensor features reduced power consumption, provides increased packaging flexibility, and includes a CAN interface with a standard MQS four-pin connector. Self-testing at start up and advanced error handling ensure reliable operation.

Suppliers

Company
Product
Description
Supplier Links
Premstaetten, Austria
HLS-440P A. Hydrogen leak sensor, 0-10% H2, CAN interface, baud rate 500k, with termination resistor
HLS-440P A
HLS-440P A. Hydrogen leak sensor, 0-10% H2, CAN interface, baud rate 500k, with termination resistor HLS-440P A
The HLS-440P Hydrogen Leak Sensor is an accurate, fast responding sensor designed for installation in harsh environments such as fuel cell exhausts, for example. The HLS-440P Hydrogen Leak Sensor features reduced power consumption, provides increased packaging flexibility, and includes a CAN interface with a standard MQS four-pin connector. Self-testing at start up and advanced error handling ensure reliable operation.

The HLS-440P Hydrogen Leak Sensor is an accurate, fast responding sensor designed for installation in harsh environments such as fuel cell exhausts, for example. The HLS-440P Hydrogen Leak Sensor features reduced power consumption, provides increased packaging flexibility, and includes a CAN interface with a standard MQS four-pin connector. Self-testing at start up and advanced error handling ensure reliable operation.

Supplier's Site

Technical Specifications

  ams
Product Category Gas Sensors
Product Number HLS-440P A
Product Name HLS-440P A. Hydrogen leak sensor, 0-10% H2, CAN interface, baud rate 500k, with termination resistor
Gas Types H2; (0 to 10% H2 resolution 500ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Power Dual-Gas Methane/Carbon Dioxide Infrared sensors -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Humidity 0 to 95 %
View Details
CozIR Blink Miniature -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2; (0 - 2000ppm, 0 - 5000ppm, 0-1%); (0 - 2000ppm, 0 - 5000ppm, 0-1%)
Electrical Outputs Voltage
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details