ams Moisture Sensors, Humidity - ENS210-LQFM ENS210-LQFM

Description
Manufacturer: ams Win Source Part Number: 802575-ENS210-LQFM Packaging: Reel Mounting Style: SMD Response Time: 3s Output Type: I2C Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±3.5% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 4-QFN (2x2) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-WDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 802575-ENS210-LQFM Packaging: Reel Mounting Style: SMD Response Time: 3s Output Type: I2C Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±3.5% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 4-QFN (2x2) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-WDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - ENS210-LQFM - 802575-ENS210-LQFM - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - ENS210-LQFM
802575-ENS210-LQFM
Moisture Sensors, Humidity - ENS210-LQFM 802575-ENS210-LQFM
Manufacturer: ams Win Source Part Number: 802575-ENS210-LQFM Packaging: Reel Mounting Style: SMD Response Time: 3s Output Type: I2C Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±3.5% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 4-QFN (2x2) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 4-WDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.71V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 802575-ENS210-LQFM
Packaging: Reel
Mounting Style: SMD
Response Time: 3s
Output Type: I2C
Output: 16b
Sensor Type: Humidity, Temperature
Accuracy: ±3.5% RH
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 4-QFN (2x2)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 4-WDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.71V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 802575-ENS210-LQFM
Product Name Moisture Sensors, Humidity - ENS210-LQFM
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details