ams Image Sensors, Camera - CMV2000-3E5M1CA CMV2000-3E5M1CA

Description
Manufacturer: ams Win Source Part Number: 867010-CMV2000-3E5M1 CA Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 2048H x 1088V 5.5µm x 5.5µm 92-LCC Package: Tray Family Name: CMV2000 Categories: Sensors Case / Package: 92-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 867010-CMV2000-3E5M1 CA Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 2048H x 1088V 5.5µm x 5.5µm 92-LCC Package: Tray Family Name: CMV2000 Categories: Sensors Case / Package: 92-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - CMV2000-3E5M1CA - CMV2000-3E5M1CA - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - CMV2000-3E5M1CA
CMV2000-3E5M1CA
Image Sensors, Camera - CMV2000-3E5M1CA CMV2000-3E5M1CA
Manufacturer: ams Win Source Part Number: 867010-CMV2000-3E5M1 CA Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 2048H x 1088V 5.5µm x 5.5µm 92-LCC Package: Tray Family Name: CMV2000 Categories: Sensors Case / Package: 92-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 867010-CMV2000-3E5M1CA
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: CMOS Image Sensor 2048H x 1088V 5.5µm x 5.5µm 92-LCC
Package: Tray
Family Name: CMV2000
Categories: Sensors
Case / Package: 92-LCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number CMV2000-3E5M1CA
Product Name Image Sensors, Camera - CMV2000-3E5M1CA
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14650-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details