ams Position Sensors - Angle, Linear Position Measuring - AS5600-ASOT AS5600-ASOT

Description
Manufacturer: ams Win Source Part Number: 801253-AS5600-ASOT Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360° Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 801253-AS5600-ASOT Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360° Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AS5600-ASOT - 801253-AS5600-ASOT - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AS5600-ASOT
801253-AS5600-ASOT
Position Sensors - Angle, Linear Position Measuring - AS5600-ASOT 801253-AS5600-ASOT
Manufacturer: ams Win Source Part Number: 801253-AS5600-ASOT Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360° Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V

Manufacturer: ams
Win Source Part Number: 801253-AS5600-ASOT
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Technology: Hall Effect
Output Signal: Clockwise Increase
Output: Analog Voltage
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° ~ 360°
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 801253-AS5600-ASOT
Product Name Position Sensors - Angle, Linear Position Measuring - AS5600-ASOT
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems - 12M6817 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to ? F (-20 to ? C)
Output Current
View Details
DCWV Submersible LVDT Displacement Transducer . Supply 24V, Output 0..10V - DCWV6000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
Angle, Linear Position Measuring - 1882-1070852-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details