ams Position Sensors - Angle, Linear Position Measuring - AS5600-ASOM AS5600-ASOM

Description
Manufacturer: ams Win Source Part Number: 803075-AS5600-ASOM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360° Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 803075-AS5600-ASOM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360° Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AS5600-ASOM - 803075-AS5600-ASOM - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AS5600-ASOM
803075-AS5600-ASOM
Position Sensors - Angle, Linear Position Measuring - AS5600-ASOM 803075-AS5600-ASOM
Manufacturer: ams Win Source Part Number: 803075-AS5600-ASOM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360° Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V

Manufacturer: ams
Win Source Part Number: 803075-AS5600-ASOM
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Technology: Hall Effect
Output Signal: Clockwise Increase
Output: Analog Voltage
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° ~ 360°
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 803075-AS5600-ASOM
Product Name Position Sensors - Angle, Linear Position Measuring - AS5600-ASOM
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High-Temperature Sensor - capaNCDT CSE-5/HT/CA-1,0 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5 inch (127 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL040 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
Angle, Linear Position Measuring - A1338LLETR-P-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers