ams Sensors, Transducers - Encoders AS5304B-ATST

Description
Win Source Part Number: 1015529-AS5304B-ATST Category: Sensors, Transducers>Encoders Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178750028,178750047 Base Product Number: AS5304
Request a Quote Datasheet
Description
Win Source Part Number: 1015529-AS5304B-ATST Category: Sensors, Transducers>Encoders Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178750028,178750047 Base Product Number: AS5304
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1015529-AS5304B-ATST
Sensors, Transducers - Encoders 1015529-AS5304B-ATST
Win Source Part Number: 1015529-AS5304B-ATST Category: Sensors, Transducers>Encoders Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1280 Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 178750028,178750047 Base Product Number: AS5304

Win Source Part Number: 1015529-AS5304B-ATST
Category: Sensors, Transducers>Encoders
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Output Type: Quadrature (Incremental)
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 1280
Detent: No
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 178750028,178750047
Base Product Number: AS5304

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1015529-AS5304B-ATST
Product Name Sensors, Transducers - Encoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - ADV7305AKST - Lingto Electronic Limited
Specs
Package Type QFP; 64-LQFP
View Details
MS Series - Remote Control Encoder IC - LICAL-ENC-MS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers