ams Position Sensors - Angle, Linear Position Measuring - AS5161-HSOM AS5161-HSOM

Description
Manufacturer: ams Win Source Part Number: 861933-AS5161-HSOM Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AS5161 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5161-HSOP-500, AS5161-HSOP-500DKR-N D, AS5161-HSOP-500TR, AS5161-HSOMTR, AS5161-HSOMCT, AS5161-HSOP-500TR-ND , 186210089, AS5161-HSOMDKR, AS5161-HSOP-500DKR, AS5161-HSOP-500CT-ND , AS5161-HSOP-500CT, AS5161HSOP500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861933-AS5161-HSOM Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AS5161 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5161-HSOP-500, AS5161-HSOP-500DKR-N D, AS5161-HSOP-500TR, AS5161-HSOMTR, AS5161-HSOMCT, AS5161-HSOP-500TR-ND , 186210089, AS5161-HSOMDKR, AS5161-HSOP-500DKR, AS5161-HSOP-500CT-ND , AS5161-HSOP-500CT, AS5161HSOP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AS5161-HSOM - 861933-AS5161-HSOM - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AS5161-HSOM
861933-AS5161-HSOM
Position Sensors - Angle, Linear Position Measuring - AS5161-HSOM 861933-AS5161-HSOM
Manufacturer: ams Win Source Part Number: 861933-AS5161-HSOM Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AS5161 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5161-HSOP-500, AS5161-HSOP-500DKR-N D, AS5161-HSOP-500TR, AS5161-HSOMTR, AS5161-HSOMCT, AS5161-HSOP-500TR-ND , 186210089, AS5161-HSOMDKR, AS5161-HSOP-500DKR, AS5161-HSOP-500CT-ND , AS5161-HSOP-500CT, AS5161HSOP500

Manufacturer: ams
Win Source Part Number: 861933-AS5161-HSOM
Operating Temperature Range: -40°C ~ 150°C
Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS5161
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS5161-HSOP-500, AS5161-HSOP-500DKR-ND, AS5161-HSOP-500TR, AS5161-HSOMTR, AS5161-HSOMCT, AS5161-HSOP-500TR-ND, 186210089, AS5161-HSOMDKR, AS5161-HSOP-500DKR, AS5161-HSOP-500CT-ND, AS5161-HSOP-500CT, AS5161HSOP500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 861933-AS5161-HSOM
Product Name Position Sensors - Angle, Linear Position Measuring - AS5161-HSOM
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 010312630000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details