ams Encoders - AS5147-HTST AS5147-HTST

Description
Manufacturer: ams Win Source Part Number: 911738-AS5147-HTST Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) Package: Reel - TR Mounting: Surface Mount Family Name: AS5147 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911738-AS5147-HTST Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) Package: Reel - TR Mounting: Surface Mount Family Name: AS5147 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AS5147-HTST
911738-AS5147-HTST
Encoders - AS5147-HTST 911738-AS5147-HTST
Manufacturer: ams Win Source Part Number: 911738-AS5147-HTST Series: Automotive, AEC-Q100 Features: Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) Package: Reel - TR Mounting: Surface Mount Family Name: AS5147 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 911738-AS5147-HTST
Series: Automotive, AEC-Q100
Features: Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS5147
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 911738-AS5147-HTST
Product Name Encoders - AS5147-HTST
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148DE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details