ams Position Sensors - Angle, Linear Position Measuring - AS5115-HSSM AS5115-HSSM

Description
Manufacturer: ams Win Source Part Number: 861931-AS5115-HSSM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS5115 Categories: Sensors Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5115HSST500, AS5115-HSST-500CT-ND , AS5115-HSST-500TR, AS5115-HSST-500TR-ND , AS5115-HSST-500DKR, AS5115-HSSU, AS5115-HSST-500CT, AS5115-HSSMTR, AS5115-HSSMDKR, AS5115-HSST-500DKR-N D, AS5115-HSSMCT, 180850048, AS5115-HSSM-ND, AS5115-HSSMINACTIVE, AS5115-HSST-500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861931-AS5115-HSSM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS5115 Categories: Sensors Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5115HSST500, AS5115-HSST-500CT-ND , AS5115-HSST-500TR, AS5115-HSST-500TR-ND , AS5115-HSST-500DKR, AS5115-HSSU, AS5115-HSST-500CT, AS5115-HSSMTR, AS5115-HSSMDKR, AS5115-HSST-500DKR-N D, AS5115-HSSMCT, 180850048, AS5115-HSSM-ND, AS5115-HSSMINACTIVE, AS5115-HSST-500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AS5115-HSSM - 861931-AS5115-HSSM - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AS5115-HSSM
861931-AS5115-HSSM
Position Sensors - Angle, Linear Position Measuring - AS5115-HSSM 861931-AS5115-HSSM
Manufacturer: ams Win Source Part Number: 861931-AS5115-HSSM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS5115 Categories: Sensors Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5115HSST500, AS5115-HSST-500CT-ND , AS5115-HSST-500TR, AS5115-HSST-500TR-ND , AS5115-HSST-500DKR, AS5115-HSSU, AS5115-HSST-500CT, AS5115-HSSMTR, AS5115-HSSMDKR, AS5115-HSST-500DKR-N D, AS5115-HSSMCT, 180850048, AS5115-HSSM-ND, AS5115-HSSMINACTIVE, AS5115-HSST-500

Manufacturer: ams
Win Source Part Number: 861931-AS5115-HSSM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Package: Reel - TR
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: AS5115
Categories: Sensors
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS5115HSST500, AS5115-HSST-500CT-ND, AS5115-HSST-500TR, AS5115-HSST-500TR-ND, AS5115-HSST-500DKR, AS5115-HSSU, AS5115-HSST-500CT, AS5115-HSSMTR, AS5115-HSSMDKR, AS5115-HSST-500DKR-ND, AS5115-HSSMCT, 180850048, AS5115-HSSM-ND, AS5115-HSSMINACTIVE, AS5115-HSST-500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 861931-AS5115-HSSM
Product Name Position Sensors - Angle, Linear Position Measuring - AS5115-HSSM
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC400 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - High Efficiency Multi-Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details