ams Position Sensors - Angle, Linear Position Measuring - AS5050A-BQFM AS5050A-BQFM

Description
Manufacturer: ams Win Source Part Number: 911736-AS5050A-BQFM Operating Temperature Range: -40°C ~ 85°C Features: Hall Effect Sensor Rotary Position External Magnet, Not Included SMD (SMT) Tab Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS5050 Categories: Sensors Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5050A-BQFMTR, AS5050A-BQFMDKR, 192660011, AS5050A-BQFMCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911736-AS5050A-BQFM Operating Temperature Range: -40°C ~ 85°C Features: Hall Effect Sensor Rotary Position External Magnet, Not Included SMD (SMT) Tab Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS5050 Categories: Sensors Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5050A-BQFMTR, AS5050A-BQFMDKR, 192660011, AS5050A-BQFMCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AS5050A-BQFM - 911736-AS5050A-BQFM - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AS5050A-BQFM
911736-AS5050A-BQFM
Position Sensors - Angle, Linear Position Measuring - AS5050A-BQFM 911736-AS5050A-BQFM
Manufacturer: ams Win Source Part Number: 911736-AS5050A-BQFM Operating Temperature Range: -40°C ~ 85°C Features: Hall Effect Sensor Rotary Position External Magnet, Not Included SMD (SMT) Tab Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AS5050 Categories: Sensors Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5050A-BQFMTR, AS5050A-BQFMDKR, 192660011, AS5050A-BQFMCT

Manufacturer: ams
Win Source Part Number: 911736-AS5050A-BQFM
Operating Temperature Range: -40°C ~ 85°C
Features: Hall Effect Sensor Rotary Position External Magnet, Not Included SMD (SMT) Tab
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS5050
Categories: Sensors
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS5050A-BQFMTR, AS5050A-BQFMDKR, 192660011, AS5050A-BQFMCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 911736-AS5050A-BQFM
Product Name Position Sensors - Angle, Linear Position Measuring - AS5050A-BQFM
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ACT LVDT Displacement Transducer - ACT2000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details