ams Position Sensors - Angle, Linear Position Measuring - AS5048A-HTSP AS5048A-HTSP

Description
Manufacturer: ams Win Source Part Number: 59664-AS5048A-HTSP Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Hall Effect Output: PWM, SPI Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: AS5048A Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MLX90316EGO-BDG-100- RE; MLX90316KGO-BCG-000- RE; MLX90316LGO-BDG-100- RE; MLX90316KGO-BCG-000- TU; Introduction Date: April 10, 2012 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 59664-AS5048A-HTSP Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Hall Effect Output: PWM, SPI Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: AS5048A Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MLX90316EGO-BDG-100- RE; MLX90316KGO-BCG-000- RE; MLX90316LGO-BDG-100- RE; MLX90316KGO-BCG-000- TU; Introduction Date: April 10, 2012 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AS5048A-HTSP - 59664-AS5048A-HTSP - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AS5048A-HTSP
59664-AS5048A-HTSP
Position Sensors - Angle, Linear Position Measuring - AS5048A-HTSP 59664-AS5048A-HTSP
Manufacturer: ams Win Source Part Number: 59664-AS5048A-HTSP Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Hall Effect Output: PWM, SPI Actuator Type: External Magnet Not Included For Measuring: Angle Family Name: AS5048A Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MLX90316EGO-BDG-100- RE; MLX90316KGO-BCG-000- RE; MLX90316LGO-BDG-100- RE; MLX90316KGO-BCG-000- TU; Introduction Date: April 10, 2012 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4,500

Manufacturer: ams
Win Source Part Number: 59664-AS5048A-HTSP
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Technology: Hall Effect
Output: PWM, SPI
Actuator Type: External Magnet Not Included
For Measuring: Angle
Family Name: AS5048A
Rotation Angle - Electrical, Mechanical: 0° to 360°, Continuous
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MLX90316EGO-BDG-100-RE; MLX90316KGO-BCG-000-RE; MLX90316LGO-BDG-100-RE; MLX90316KGO-BCG-000-TU;
Introduction Date: April 10, 2012
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 59664-AS5048A-HTSP
Product Name Position Sensors - Angle, Linear Position Measuring - AS5048A-HTSP
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0375 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details