ams Encoders - AS5047D-ATSM AS5047D-ATSM

Description
Manufacturer: ams Win Source Part Number: 809318-AS5047D-ATSM Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 809318-AS5047D-ATSM Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - AS5047D-ATSM - 809318-AS5047D-ATSM - Win Source Electronics
Laguna Hills, CA, United States
Encoders - AS5047D-ATSM
809318-AS5047D-ATSM
Encoders - AS5047D-ATSM 809318-AS5047D-ATSM
Manufacturer: ams Win Source Part Number: 809318-AS5047D-ATSM Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: PWM Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 809318-AS5047D-ATSM
Packaging: Reel
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: PWM
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: Programmable
Detent: No
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 809318-AS5047D-ATSM
Product Name Encoders - AS5047D-ATSM
Supply Voltage 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS348 8-Line To 3-Line Priority Encoder - SN74LS348D - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details