Win Source Part Number: 1147511-AS3990-BQFT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Reader
Package: Tape & Reel
Standard Package: 33
Mounting: SMD (SMT)
Frequency: 860MHz ~ 960MHz
Interface: SPI
Standards: EPC, ISO 18000-6
Voltage - Supply: 5V ~ 5.5V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AS3990BQFT;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: ams
Other Names: AS3990BQFT,AS3990-BQ
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1147511-AS3990-BQFT |
| Product Name | RF/IF and RFID - RFID, RF Access, Monitoring ICs |
| Output Options | Inverting |