ams RFID, RF Access, Monitoring ICs - AS3933-BQFT AS3933-BQFT

Description
Manufacturer: ams Win Source Part Number: 812998-AS3933-BQFT Packaging: Reel Type: RFID Reader Frequency: 15kHz ~ 150kHz Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 812998-AS3933-BQFT Packaging: Reel Type: RFID Reader Frequency: 15kHz ~ 150kHz Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3933-BQFT - 812998-AS3933-BQFT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - AS3933-BQFT
812998-AS3933-BQFT
RFID, RF Access, Monitoring ICs - AS3933-BQFT 812998-AS3933-BQFT
Manufacturer: ams Win Source Part Number: 812998-AS3933-BQFT Packaging: Reel Type: RFID Reader Frequency: 15kHz ~ 150kHz Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 812998-AS3933-BQFT
Packaging: Reel
Type: RFID Reader
Frequency: 15kHz ~ 150kHz
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 812998-AS3933-BQFT
Product Name RFID, RF Access, Monitoring ICs - AS3933-BQFT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details