ams RFID, RF Access, Monitoring ICs - AS3932-BQFT AS3932-BQFT

Description
Manufacturer: ams Win Source Part Number: 1147382-AS3932-BQFT Packaging: Reel - TR Type: RFID Reader Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Frequency: 110kHz ~ 150kHz Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: SPI Family Name: AS3932 Categories: RF/IF and RFID Manufacturer Homepage: www.ams.com Manufacturer Package: 16-QFN (4x4) Introduction Date: June 28, 2007 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147382-AS3932-BQFT Packaging: Reel - TR Type: RFID Reader Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Frequency: 110kHz ~ 150kHz Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: SPI Family Name: AS3932 Categories: RF/IF and RFID Manufacturer Homepage: www.ams.com Manufacturer Package: 16-QFN (4x4) Introduction Date: June 28, 2007 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3932-BQFT - 1147382-AS3932-BQFT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - AS3932-BQFT
1147382-AS3932-BQFT
RFID, RF Access, Monitoring ICs - AS3932-BQFT 1147382-AS3932-BQFT
Manufacturer: ams Win Source Part Number: 1147382-AS3932-BQFT Packaging: Reel - TR Type: RFID Reader Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Frequency: 110kHz ~ 150kHz Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: SPI Family Name: AS3932 Categories: RF/IF and RFID Manufacturer Homepage: www.ams.com Manufacturer Package: 16-QFN (4x4) Introduction Date: June 28, 2007 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1147382-AS3932-BQFT
Packaging: Reel - TR
Type: RFID Reader
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Frequency: 110kHz ~ 150kHz
Operating Supply Voltage: 2.4 V ~ 3.6 V
Interface: SPI
Family Name: AS3932
Categories: RF/IF and RFID
Manufacturer Homepage: www.ams.com
Manufacturer Package: 16-QFN (4x4)
Introduction Date: June 28, 2007
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1147382-AS3932-BQFT
Product Name RFID, RF Access, Monitoring ICs - AS3932-BQFT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210363 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details